Vishay Precision Group Trimmers, Variable Capacitors BFC280908002

Description
4 ~ 38pF Trimmer Capacitor 250V Top and Bottom Through Hole
Request a Quote Datasheet
Description
4 ~ 38pF Trimmer Capacitor 250V Top and Bottom Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - BFC280908002-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
BFC280908002-ND
Trimmers, Variable Capacitors BFC280908002-ND
4 ~ 38pF Trimmer Capacitor 250V Top and Bottom Through Hole

4 ~ 38pF Trimmer Capacitor 250V Top and Bottom Through Hole

Buy Now Datasheet
Singapore, Singapore
4 pF 38 pF 250 V Capacitor
65-BFC280908002
4 pF 38 pF 250 V Capacitor 65-BFC280908002
Trimmer Capacitor, 4 pF to 38 pF, 250 V, Top/Bottom Adjust Product overview: BFC280908002 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 pF, 38 pF, 250 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4 pF, 38 pF, 250 V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-BFC280908002 can be used for catalog matching and distributor lookup.

Trimmer Capacitor, 4 pF to 38 pF, 250 V, Top/Bottom Adjust Product overview: BFC280908002 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 pF, 38 pF, 250 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4 pF, 38 pF, 250 V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-BFC280908002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Trimmer 4Pf-38Pf, 300V, Through Hole; Minimum Trimmer Capacitance Vishay - 98K7134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Trimmer 4Pf-38Pf, 300V, Through Hole; Minimum Trimmer Capacitance Vishay
98K7134
Capacitor Trimmer 4Pf-38Pf, 300V, Through Hole; Minimum Trimmer Capacitance Vishay 98K7134
CAPACITOR TRIMMER 4PF-38PF, 300V, THROUGH HOLE; Minimum Trimmer Capacitance:1.8pF; Maximum Trimmer Capacitance:38pF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Mounting:Through Hole; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes

CAPACITOR TRIMMER 4PF-38PF, 300V, THROUGH HOLE; Minimum Trimmer Capacitance:1.8pF; Maximum Trimmer Capacitance:38pF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Mounting:Through Hole; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes

Supplier's Site
Trimmers, Variable Capacitors - BFC280908002 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
BFC280908002
Trimmers, Variable Capacitors BFC280908002
CAP TRIMMER 4-38PF 250V TH

CAP TRIMMER 4-38PF 250V TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC280908002-ND 65-BFC280908002 98K7134 BFC280908002
Product Name Trimmers, Variable Capacitors 4 pF 38 pF 250 V Capacitor Capacitor Trimmer 4Pf-38Pf, 300V, Through Hole; Minimum Trimmer Capacitance Vishay Trimmers, Variable Capacitors
Applications General Purpose
Capacitance Type Variable Fixed Variable
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 4.00E-6 to 3.80E-5 microF 4.00E-6 to 3.80E-5 microF
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details