2.5 ~ 22pF Trimmer Capacitor 250V Top and Bottom Through Hole
VISHAY BC COMPONENTS BFC280811229 CAP, VAR, TOP, 2.5PF TO 22PF, 250V Product overview: BFC280811229 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5PF, 22PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5PF, 22PF, 250V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-BFC280811229 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1139658-BFC280811229
Category: Capacitors>Trimmers,
Series: BFC2 808
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,400
Voltage - Rated: 250 V
Dielectric Material: Polypropylene (PP)
Adjustment Type: Top and Bottom
Capacitance Range: 2.5 ~ 22pF
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 0.299" Dia (7.60mm)
Alternative Parts (Cross-Reference): BFC2808 11229;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC2768
CAP, 150V, PP, THROUGH HOLE; Capacitance Min:2pF; Capacitance Max:22pF; Voltage Rating:150V; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Radial Leaded; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes
CAP TRIMMER 2.5-22PF 250V TH
CAP TRIMMER 2.5-22PF 250V TH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC280811229-ND | 65-BFC280811229 | 1139658-BFC280811229 | 98K7126 | BFC280811229 | BFC280811229 |
| Product Name | Trimmers, Variable Capacitors | 2.5PF 22PF 250V Capacitor | Capacitors - Trimmers, Variable Capacitors | Cap, 150V, Pp, Through Hole; Capacitance Min Vishay | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Applications | General Purpose | |||||
| Capacitance Type | Variable | Fixed | Variable | Variable | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |||
| Capacitance Range | 2.50E-6 to 2.20E-5 microF | 2.50E-6 to 2.20E-5 microF | 2.00E-6 to 2.20E-5 microF | 2.50E-6 to 2.20E-5 microF |