Cap Film 1uF 400V PP 5% (30 X 12 X 25mm) Radial Wound 27.5mm 105°C Loose Product overview: BFC247954105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC247954105 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 769977-BFC247954105
Series: MKP479
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: High Pulse, DV/DT
Capacitance: 1μF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: MKP 479
Categories: Capacitors
Dimension: 1.181" L x 0.472" W (30.00mm x 12.00mm)
Height - Seated (Maximum): 0.984" (25.00mm)
Alternative Parts (Cross-Reference): F461FC105J400Z; R75MR4100404-J; F461FC105J400H; F461FC105J400F;
Introduction Date: March 22, 2004
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
1µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Cap Film 1uF 400V PP 5% (30 X 12 X 25mm) Radial 27.5mm 105C Loose in Box
MKP 1 F 5% 400Vdc Pitch 27,5mm / LOOSE, KINKED LEAD 3,5 MM
CAP FILM 1UF 5% 400VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC247954105 | 769977-BFC247954105 | BFC247954105-ND | 886-BFC247954105 | 18T6610 | BFC247954105 |
| Product Name | 1uF 400V Capacitor | Film Capacitors - BFC247954105 | Film Capacitors | Cap Film 1uF 400V PP 5% (30 X 12 X 25mm) Radial 27.5mm 105C Loose in Box | Mkp 1 F 5% 400Vdc Pitch 27,5Mm / Loose, Kinked Lead 3,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |