Win Source Part Number: 1049144-BFC247086473
Category: Capacitors>Film Capacitors
Series: MKT470
Features: Long Life
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 2,000
Capacitance: 0.047 µF
Tolerance: ±5%
Lead Spacing: 0.500" (12.70mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Alternative Parts (Cross-Reference): BFC237169473; R82EC2470DQ60J; R82EC2470AA60J; BFC237022473; MKT1817347014; B32529C1473J189;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222247086473,56-BFC2
47nF 100V PET Film Capacitor, 5% Tol, 5mm Pitch, Radial, 125°C Product overview: BFC247086473 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC247086473 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.047UF 5% 100VDC RAD
CAP FILM 0.047UF 5% 100VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1049144-BFC247086473 | 62-BFC247086473 | 56-BFC247086473TB-ND | BFC247086473 | BFC247086473 |
| Product Name | Capacitors - Film Capacitors | 47nF 100V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts |