1uF 63V Polyester Film Capacitor, Radial, Through Hole Product overview: BFC247076105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC247076105 can be used for catalog matching and distributor lookup.
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Manufacturer: Vishay
Win Source Part Number: 846140-BFC247076105
Series: MKT470
Features: 1 µF Film Capacitor
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010
Other Part Number: 222247076105, BC5109-ND, BFC247076105-ND, BC5109TB, BC5109, BC5109CT
CAP FILM 1UF 5% 63V RADIAL
FILM CAPACITOR, 1UF, 63V, RADIAL 5%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 1UF 5% 63V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC247076105 | BC5109CT-ND | 846140-BFC247076105 | BFC247076105 | 13M4682 | BFC247076105 |
| Product Name | Through-Hole 1uF 63V Capacitor | Film Capacitors | Film Capacitors - BFC247076105 | Film Capacitors | Film Capacitor, 1Uf, 63V, Radial 5%; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |