The BFC247066562 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a wound mono construction with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This capacitor has a capacitance range from 0.001 µF to 1.2 µF, with a rated DC voltage of 63 V, 100 V, 250 V, or 400 V, and an AC voltage rating of 40 V, 63 V, 160 V, or 200 V. It operates effectively within a temperature range of -55 °C to 125 °C, with a maximum application temperature of 125 °C. The product is available with capacitance tolerances of ±10% or ±5%. The capacitor is suitable for long-life applications, classified as performance grade 1, and complies with IEC 60384-2 standards. It is offered in various packaging options, including loose in a box, ammopack, and taped on a reel, making it versatile for different assembly processes. The product's specifications indicate high insulation resistance and low loss characteristics, making it a reliable choice for electronic designs.
5600pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 5600PF 5% 400VDC RADIAL
CAP FILM 5600PF 5% 400VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247066562-ND | BFC247066562 | BFC247066562 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |