Vishay Intertechnology, Inc. Film Capacitors BFC247066222

Description
2200pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC247066222TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC247066222TB-ND
Film Capacitors 56-BFC247066222TB-ND
2200pF Film Capacitor 200V 400V Polyester, Metallized Radial

2200pF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor, Mkt470 Series, 2200 Pf, 5%, Pet (Polyester), 400 V Rohs Compliant Vishay - 26M6583 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt470 Series, 2200 Pf, 5%, Pet (Polyester), 400 V Rohs Compliant Vishay
26M6583
Film Capacitor, Mkt470 Series, 2200 Pf, 5%, Pet (Polyester), 400 V Rohs Compliant Vishay 26M6583
Film Capacitor, MKT470 Series, 2200 pF, 5%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, MKT470 Series, 2200 pF, 5%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC247066222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC247066222
Film Capacitors BFC247066222
CAP FILM 2200PF 5% 400VDC RADIAL

CAP FILM 2200PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC247066222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC247066222
Capacitors - Film Capacitors BFC247066222
CAP FILM 2200PF 5% 400VDC RADIAL

CAP FILM 2200PF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC247066222TB-ND 26M6583 BFC247066222 BFC247066222
Product Name Film Capacitors Film Capacitor, Mkt470 Series, 2200 Pf, 5%, Pet (Polyester), 400 V Rohs Compliant Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details