1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 1000PF 5% 400VDC RADIAL
Film Capacitor, MKT470 Series, 1000 pF, 5%, PET (Polyester), 400 V RoHS Compliant: Yes
CAP FILM 1000PF 5% 400VDC RADIAL
CAP FILM 1000PF 5% 400VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC247066102TB-ND | BFC247066102 | 26M6579 | BFC247066102 | BFC247066102 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, Mkt470 Series, 1000 Pf, 5%, Pet (Polyester), 400 V Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |