The BFC247051562 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 5600 pF with a tolerance of ±10%. The capacitor is rated for a direct current (DC) voltage of 400 V and an alternating current (AC) voltage of 250 V. Constructed with vacuum deposited aluminum electrodes and encapsulated in a flame-retardant plastic case, it complies with UL-class 94 V-0 standards. The capacitor operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It is available in various packaging options, including loose in a box, ammopack, and taped on a reel, with a lead configuration that includes tinned wire leads. This product is suitable for long-life applications, adhering to IEC 60384-2 specifications, making it a reliable choice for engineers seeking durable and efficient capacitors for their projects.
5600pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 5600PF 10% 400VDC RAD
CAP FILM 5600PF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247051562-ND | BFC247051562 | BFC247051562 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |