The BFC247048153 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 µF to 1.2 µF with a rated DC voltage of 63 V, 100 V, 250 V, or 400 V, and an AC voltage rating of 40 V, 63 V, 160 V, or 200 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. The device operates within a climatic category of 55/125/56 and has a maximum application temperature of 125 °C. It offers a capacitance tolerance of ±10% or ±5%, depending on the specific variant. The leads are made of tinned wire, and the product is available in various packaging options, including loose in a box, ammopack, and taped on a reel. The capacitor is suitable for long-life applications, adhering to IEC 60384-2 specifications.
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.015UF 10% 250VDC RAD
CAP FILM 0.015UF 10% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247048153-ND | BFC247048153 | BFC247048153 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |