Vishay Intertechnology, Inc. Film Capacitors BFC247045124

Description
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Description
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC247045124 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.12 µF with a tolerance of ±10% and a rated DC voltage of 250 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame retardant plastic case, compliant with UL-class 94 V-0. This component operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It adheres to the IEC 60384-2 standard and is classified as performance grade 1, indicating a long life expectancy. The capacitor is available in various packaging options, including loose in box, ammopack, and taped on reel, with a lead configuration that includes tinned wire leads. Engineers considering this capacitor should note its reliability in demanding environments and its suitability for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The BFC247045124 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.12 µF with a tolerance of ±10% and a rated DC voltage of 250 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame retardant plastic case, compliant with UL-class 94 V-0. This component operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It adheres to the IEC 60384-2 standard and is classified as performance grade 1, indicating a long life expectancy. The capacitor is available in various packaging options, including loose in box, ammopack, and taped on reel, with a lead configuration that includes tinned wire leads. Engineers considering this capacitor should note its reliability in demanding environments and its suitability for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247045124-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247045124-ND
Film Capacitors BFC247045124-ND
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC247045124 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC247045124
Film Capacitors BFC247045124
CAP FILM 0.12UF 10% 250VDC RAD

CAP FILM 0.12UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number BFC247045124-ND BFC247045124
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details