The BFC247042273 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.027 µF with a tolerance of ±5%. The capacitor is rated for a direct current voltage of 250 V and an alternating current voltage of 160 V. It operates effectively within a temperature range of -55 °C to 125 °C, with a maximum application temperature of 125 °C. The construction includes a wound mono design with vacuum deposited aluminum electrodes, encapsulated in a flame-retardant plastic case compliant with UL 94 V-0 standards. The leads are made of tinned wire, and the product is available in various packaging options, including loose in a box and taped on a reel. This capacitor is suitable for long-life applications, adhering to IEC 60384-2 specifications.
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.027UF 5% 250VDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC247042273-ND | BFC247042273 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |