0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 15nF 5% 250Vdc Pitch 5mm / LOOSE, STRAIGHT LEAD 4 MM
CAP FILM 0.015UF 5% 250VDC RAD
CAP FILM 0.015UF 5% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247042153-ND | 04J8559 | BFC247042153 | BFC247042153 |
| Product Name | Film Capacitors | Mkt 15Nf 5% 250Vdc Pitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |