0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Film Capacitor, MKT470 Series, 0.1 F, 5%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.1UF 5% 250VDC RADIAL
CAP FILM 0.1UF 5% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC247036104TB-ND | 26M6575 | BFC247036104 | BFC247036104 |
| Product Name | Film Capacitors | Film Capacitor, Mkt470 Series, 0.1 F, 5%, Pet (Polyester), 250 V Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |