The BFC247022104 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.1 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 100 V and an AC voltage of 63 V. It operates effectively within a temperature range of -55 °C to +125 °C, with a maximum application temperature of 125 °C. The construction includes a wound mono design with vacuum deposited aluminum electrodes, encapsulated in a flame-retardant plastic case compliant with UL 94 V-0 standards. The leads are made of tinned wire, and the component is available in various packaging options, including loose in box and taped on reel. This capacitor meets the performance grade of Grade 1 (long life) and adheres to IEC 60384-2 specifications.
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 100VDC RADIAL
CAP FILM 0.1UF 5% 100VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247022104-ND | BFC247022104 | BFC247022104 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |