The BFC247021124 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.12 µF with a tolerance of ±10% and a rated DC voltage of 100 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It adheres to IEC 60384-2 specifications and is classified as performance grade 1, indicating a long life expectancy. The capacitor is available in various packaging options, including loose in a box, ammopack, and taped on a reel, making it versatile for different assembly processes. Engineers considering this capacitor should note its reliability and suitability for a range of electronic applications, particularly where space and thermal management are critical.
0.12µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.12UF 10% 100VDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC247021124-ND | BFC247021124 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |