Vishay Intertechnology, Inc. Film Capacitors BFC247011154

Description
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC247011154 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.15 µF with a tolerance of ±10% and a rated DC voltage of 63 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It adheres to IEC 60384-2 specifications and is classified as performance grade 1, indicating long life. The capacitor is available in various packaging options, including loose in box, ammopack, and taped on reel, with a pitch of 5 mm. Engineers considering this product should note its suitability for high-reliability applications due to its robust construction and compliance with relevant standards.

Datasheet Summary
Powered by GS/AI

The BFC247011154 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.15 µF with a tolerance of ±10% and a rated DC voltage of 63 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It adheres to IEC 60384-2 specifications and is classified as performance grade 1, indicating long life. The capacitor is available in various packaging options, including loose in box, ammopack, and taped on reel, with a pitch of 5 mm. Engineers considering this product should note its suitability for high-reliability applications due to its robust construction and compliance with relevant standards.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247011154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247011154-ND
Film Capacitors BFC247011154-ND
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC247011154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC247011154
Capacitors - Film Capacitors BFC247011154
CAP FILM 0.15UF 10% 63VDC RADIAL

CAP FILM 0.15UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC247011154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC247011154
Film Capacitors BFC247011154
CAP FILM 0.15UF 10% 63VDC RADIAL

CAP FILM 0.15UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC247011154-ND BFC247011154 BFC247011154
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details