The BFC246863334 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.0 OºF with a tolerance of ±10% or ±5%. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. This component is rated for a maximum DC voltage of 100 V, 250 V, 400 V, or 630 V, and an AC voltage of 63 V, 160 V, 220 V, or 250 V. It operates effectively at temperatures up to 105 °C and complies with IEC 60384-2 standards. The encapsulation is made from flame-retardant epoxy material (UL-class 94 V-0), providing additional safety in various environments. The capacitor is available in both taped and loose packaging options, making it suitable for automated assembly processes. Its construction allows for a high insulation resistance, ensuring durability and longevity in electronic applications.
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.33UF 10% 250VDC RAD
CAP FILM 0.33UF 10% 250VDC RAD
MKT 330nF 10% 250Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246863334-ND | BFC246863334 | BFC246863334 | 04J7910 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 330Nf 10% 250Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |