2.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 2.7UF 5% 100VDC RADIAL
MKT 2,7 F 5% 100Vdc Pitch 15mm / LOOSE, KINKED LEAD 19 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246852275-ND | BFC246852275 | 04J7774 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 2,7 F 5% 100Vdc Pitch 15Mm / Loose, Kinked Lead 19 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |