Capacitor Film 470nF 400V PET Radial 10% 15mm 105C Product overview: BFC246828474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC246828474 can be used for catalog matching and distributor lookup.
0.47µF Film Capacitor 220V 400V Polyester, Metallized Radial
Film Capacitor, MKT468 Series, 0.47 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
CAP FILM 0.47UF 10% 400VDC RAD
CAP FILM 0.47UF 10% 400VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC246828474 | BFC246828474-ND | 26M6565 | BFC246828474 | BFC246828474 |
| Product Name | 470nF 400V Capacitor | Film Capacitors | Film Capacitor, Mkt468 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |