0.15µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 400VDC RAD
Film Capacitor, MKT468 Series, 0.15 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
CAP FILM 0.15UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246828154-ND | BFC246828154 | 26M6560 | BFC246828154 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, Mkt468 Series, 0.15 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |