1.5µF Film Capacitor 63V 100V Polyester, Metallized Radial
Win Source Part Number: 979173-BFC246804155
Category: Capacitors>Film Capacitors
Series: MKT468
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 2,000
Capacitance: 1.5 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222246804155
1.5uF 100V PET Film Capacitor, Radial, 15mm Pitch, 105°C Product overview: BFC246804155 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC246804155 can be used for catalog matching and distributor lookup.
CAP FILM 1.5UF 10% 100VDC RADIAL
CAP FILM 1.5UF 10% 100VDC RADIAL
Film Capacitor, MKT468 Series, 1.5 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246804155-ND | 979173-BFC246804155 | 62-BFC246804155 | BFC246804155 | BFC246804155 | 26M6550 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 1.5uF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mkt468 Series, 1.5 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |