10uF 100V PET Film Capacitor, 10% Tol, Radial, 105°C Product overview: BFC246804106 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC246804106 can be used for catalog matching and distributor lookup.
10µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 10UF 10% 100VDC RADIAL
CAP FILM 10UF 10% 100VDC RADIAL
FILM CAPACITOR, 10UF, 100V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC246804106 | BFC246804106-ND | BFC246804106 | BFC246804106 | 26M6549 |
| Product Name | 10uF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 10Uf, 100V, Radial 10%; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |