0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.033UF 5% 400VDC RAD
MKT 33nF 5% 400Vdc Pitch 10mm / LOOSE, KINKED LEAD 19 MM
CAP FILM 0.033UF 5% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC246756333-ND | BFC246756333 | 04J7504 | BFC246756333 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 33Nf 5% 400Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |