The BFC246754104 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance range of 0.001 OºF to 1.0 OºF with a tolerance of ± 5% or ± 10%. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 105 °C and is compliant with IEC 60384-2 standards. The capacitor is available in various rated DC voltages, including 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 63 V, 160 V, 220 V, and 250 V. It is encapsulated in flame-retardant epoxy material (UL-class 94 V-0) and comes with tinned wire leads. The product is suitable for use in environments with a climatic testing class of 55/105/56 according to IEC 60068-1. Engineers should consider this capacitor for projects requiring reliable performance in high-temperature applications and compliance with international standards.
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 250VDC RADIAL
CAP FILM 0.1UF 5% 250VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246754104-ND | BFC246754104 | BFC246754104 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |