0.027µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.027UF 5% 630VDC RAD
CAP FILM 0.027UF 5% 630VDC RAD
MKT 27nF 5% 630Vdc Pitch 10mm / LOOSE, KINKED LEAD 3,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246741273-ND | BFC246741273 | BFC246741273 | 04J7394 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 27Nf 5% 630Vdc Pitch 10Mm / Loose, Kinked Lead 3,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |