The BFC246730823 is a film capacitor from Lingto Electronic Limited, specifically categorized under the MKT467 series. It features a capacitance value of 0.082 µF with a tolerance of ±10%. The capacitor is rated for a maximum DC voltage of 400 V and an AC voltage of 250 V. It is constructed using polyester film dielectric and metallized electrodes, ensuring reliable performance in various applications. This capacitor is suitable for blocking, coupling, bypassing, and energy reservoir applications. It can operate at a maximum temperature of 105 °C and complies with IEC 60384-2 standards. The encapsulation is made from flame-retardant epoxy material (UL-class 94 V-0), enhancing its durability. The leads are tinned wire, and the product is available in both taped and loose packaging options. Engineers considering this component should note its electrical characteristics, including a low tangent of loss angle at various frequencies, making it a reliable choice for high-frequency applications.
0.082µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.082UF 10% 400VDC RAD
CAP FILM 0.082UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246730823-ND | BFC246730823 | BFC246730823 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |