Vishay Intertechnology, Inc. Film Capacitors BFC246730473

Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC246730473 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.047 µF with a tolerance of ±10%. The capacitor is rated for a maximum DC voltage of 400 V and can operate at temperatures up to 105 °C. It is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. The encapsulation is made from flame-retardant epoxy material, compliant with UL-class 94 V-0. The capacitor is available in both taped and loose packaging options, making it suitable for various assembly processes. This product adheres to IEC 60384-2 standards, ensuring its reliability in electronic applications.

Datasheet Summary
Powered by GS/AI

The BFC246730473 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.047 µF with a tolerance of ±10%. The capacitor is rated for a maximum DC voltage of 400 V and can operate at temperatures up to 105 °C. It is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. The encapsulation is made from flame-retardant epoxy material, compliant with UL-class 94 V-0. The capacitor is available in both taped and loose packaging options, making it suitable for various assembly processes. This product adheres to IEC 60384-2 standards, ensuring its reliability in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC246730473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC246730473-ND
Film Capacitors BFC246730473-ND
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC246730473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC246730473
Film Capacitors BFC246730473
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number BFC246730473-ND BFC246730473
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details