The BFC246730272 is a film capacitor from Lingto Electronic Limited, specifically designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 2700 pF with a tolerance of ±10%. The capacitor is rated for a maximum DC voltage of 400 V and can operate at temperatures up to 105 °C. It is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance in various electronic circuits. The encapsulation is made from flame-retardant epoxy material, compliant with UL 94 V-0 standards. The product is available in both loose and taped packaging options, facilitating easy integration into different assembly processes. This capacitor is suitable for engineers looking for a dependable component for their electronic designs.
2700pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 2700PF 10% 400VDC RAD
CAP FILM 2700PF 10% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246730272-ND | BFC246730272 | BFC246730272 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |