0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.033UF 5% 400VDC RAD
CAP FILM 0.033UF 5% 400VDC RAD
MKT 33nF 5% 400Vdc Pitch 10mm / LOOSE, KINKED LEAD 3,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246729333-ND | BFC246729333 | BFC246729333 | 04J7321 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 33Nf 5% 400Vdc Pitch 10Mm / Loose, Kinked Lead 3,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |