0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.056UF 5% 100VDC RAD
CAP FILM 0.056UF 5% 100VDC RAD
MKT 56nF 5% 100Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 16 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246707563-ND | BFC246707563 | BFC246707563 | 04J7228 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 56Nf 5% 100Vdc Pitch 10Mm / Reelpack, Taping Height 16 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |