Vishay Precision Group Film Capacitors BFC242071204

Description
0.12µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.12µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2278-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2278-ND
Film Capacitors BC2278-ND
0.12µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

0.12µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.12Uf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5991 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.12Uf, 630V, 2%, Radial; Dielectric Type Vishay
04J5991
Capacitor Polypropylene Pp Film 0.12Uf, 630V, 2%, Radial; Dielectric Type Vishay 04J5991
CAPACITOR POLYPROPYLENE PP FILM 0.12UF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Qualification:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.12UF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC2278-ND 04J5991
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.12Uf, 630V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details