Vishay Intertechnology, Inc. Film Capacitors BFC242071104

Description
0.11µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.11µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2277-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2277-ND
Film Capacitors BC2277-ND
0.11µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

0.11µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.11Uf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.11Uf, 630V, 2%, Radial; Dielectric Type Vishay
04J5990
Capacitor Pp Film 0.11Uf, 630V, 2%, Radial; Dielectric Type Vishay 04J5990
CAPACITOR PP FILM 0.11UF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.11µF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 0.11UF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.11µF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC242071104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC242071104
Capacitors - Film Capacitors BFC242071104
CAP FILM 0.11UF 2% 630VDC RADIAL

CAP FILM 0.11UF 2% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2277-ND 04J5990 BFC242071104
Product Name Film Capacitors Capacitor Pp Film 0.11Uf, 630V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AHR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details