Vishay Intertechnology, Inc. Film Capacitors BFC242045602

Description
5600pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5600pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2270-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2270-ND
Film Capacitors BC2270-ND
5600pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

5600pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC242045602 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC242045602
Capacitors - Film Capacitors BFC242045602
CAP FILM 5600PF 2% 630VDC RADIAL

CAP FILM 5600PF 2% 630VDC RADIAL

Supplier's Site
Capacitor Pp Film, 5600Pf, 630V, 2%, Radial; Capacitance Vishay - 04J5970 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 5600Pf, 630V, 2%, Radial; Capacitance Vishay
04J5970
Capacitor Pp Film, 5600Pf, 630V, 2%, Radial; Capacitance Vishay 04J5970
CAPACITOR PP FILM, 5600PF, 630V, 2%, RADIAL; Capacitance:5600pF; Capacitance Tolerance:± 2%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM, 5600PF, 630V, 2%, RADIAL; Capacitance:5600pF; Capacitance Tolerance:± 2%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2270-ND BFC242045602 04J5970
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film, 5600Pf, 630V, 2%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers