Vishay Intertechnology, Inc. Film Capacitors BFC242044303

Description
0.043µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.043µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2266-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2266-ND
Film Capacitors BC2266-ND
0.043µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

0.043µF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.043UF Capacitor
62-BFC242044303
0.043UF Capacitor 62-BFC242044303
CAP FILM 0.043UF 2% 630VDC RAD Product overview: BFC242044303 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.043UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.043UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC242044303 can be used for catalog matching and distributor lookup.

CAP FILM 0.043UF 2% 630VDC RAD Product overview: BFC242044303 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.043UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.043UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC242044303 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC242044303 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC242044303
Capacitors - Film Capacitors BFC242044303
CAP FILM 0.043UF 2% 630VDC RAD

CAP FILM 0.043UF 2% 630VDC RAD

Supplier's Site
Capacitor Pp Film 0.043Uf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5966 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.043Uf, 630V, 2%, Radial; Dielectric Type Vishay
04J5966
Capacitor Pp Film 0.043Uf, 630V, 2%, Radial; Dielectric Type Vishay 04J5966
CAPACITOR PP FILM 0.043UF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.043µF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 0.043UF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.043µF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2266-ND 62-BFC242044303 BFC242044303 04J5966
Product Name Film Capacitors 0.043UF Capacitor Capacitors - Film Capacitors Capacitor Pp Film 0.043Uf, 630V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details