Vishay Intertechnology, Inc. Film Capacitors BFC242044302

Description
4300pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4300pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2265-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2265-ND
Film Capacitors BC2265-ND
4300pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

4300pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
4300PF Capacitor
62-BFC242044302
4300PF Capacitor 62-BFC242044302
CAP FILM 4300PF 2% 630VDC RADIAL Product overview: BFC242044302 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC242044302 can be used for catalog matching and distributor lookup.

CAP FILM 4300PF 2% 630VDC RADIAL Product overview: BFC242044302 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC242044302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pp Film, 4300Pf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5965 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 4300Pf, 630V, 2%, Radial; Dielectric Type Vishay
04J5965
Capacitor Pp Film, 4300Pf, 630V, 2%, Radial; Dielectric Type Vishay 04J5965
CAPACITOR PP FILM, 4300PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4300pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM, 4300PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4300pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC242044302 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC242044302
Capacitors - Film Capacitors BFC242044302
CAP FILM 4300PF 2% 630VDC RADIAL

CAP FILM 4300PF 2% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2265-ND 62-BFC242044302 04J5965 BFC242044302
Product Name Film Capacitors 4300PF Capacitor Capacitor Pp Film, 4300Pf, 630V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details