Vishay Intertechnology, Inc. Film Capacitors BFC242043902

Description
3900pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3900pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2263-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2263-ND
Film Capacitors BC2263-ND
3900pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

3900pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.0039uF 630V Capacitor
62-BFC242043902
0.0039uF 630V Capacitor 62-BFC242043902
Cap Film 0.0039uF 630V PP 2% (7.2 X 4.5 X 9mm) Radial Wound 5mm 85°C Loose Product overview: BFC242043902 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0039uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC242043902 can be used for catalog matching and distributor lookup.

Cap Film 0.0039uF 630V PP 2% (7.2 X 4.5 X 9mm) Radial Wound 5mm 85°C Loose Product overview: BFC242043902 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0039uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC242043902 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1116454-BFC242043902 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1116454-BFC242043902
Capacitors - Film Capacitors 1116454-BFC242043902
Win Source Part Number: 1116454-BFC242043902 Category: Capacitors>Film Capacitors Series: MKP420 Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 630V Applications: High Frequency, Switching Height - Seated (Max): 0.354" (9.00mm) Standard Package: 2,000 Capacitance: 3900 pF Tolerance: ±2% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2222 420 43902,222242043902,B C2263,BC2263-NDR,BFC 2 420 43902,BFC2 420 43902

Win Source Part Number: 1116454-BFC242043902
Category: Capacitors>Film Capacitors
Series: MKP420
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 630V
Applications: High Frequency, Switching
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 2,000
Capacitance: 3900 pF
Tolerance: ±2%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2222 420 43902,222242043902,BC2263,BC2263-NDR,BFC2 420 43902,BFC2 420 43902

Buy Now Datasheet
Capacitor Pp Film, 3900Pf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5963 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 3900Pf, 630V, 2%, Radial; Dielectric Type Vishay
04J5963
Capacitor Pp Film, 3900Pf, 630V, 2%, Radial; Dielectric Type Vishay 04J5963
CAPACITOR PP FILM, 3900PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM, 3900PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2263-ND 62-BFC242043902 1116454-BFC242043902 04J5963
Product Name Film Capacitors 0.0039uF 630V Capacitor Capacitors - Film Capacitors Capacitor Pp Film, 3900Pf, 630V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers