Vishay Intertechnology, Inc. Film Capacitors BFC241945103

Description
0.051µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.051µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2212-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2212-ND
Film Capacitors BC2212-ND
0.051µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

0.051µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.051Uf, 400V, 2%, Radial; Dielectric Type Vishay - 04J5761 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.051Uf, 400V, 2%, Radial; Dielectric Type Vishay
04J5761
Capacitor Pp Film 0.051Uf, 400V, 2%, Radial; Dielectric Type Vishay 04J5761
CAPACITOR PP FILM 0.051UF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.051µF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 0.051UF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.051µF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241945103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241945103
Capacitors - Film Capacitors BFC241945103
CAP FILM 0.051UF 2% 400VDC RAD

CAP FILM 0.051UF 2% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2212-ND 04J5761 BFC241945103
Product Name Film Capacitors Capacitor Pp Film 0.051Uf, 400V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers