The BFC241942702 is a metallized polypropylene film capacitor designed for applications requiring low losses and high stability. It features a capacitance range from 0.001 µF to 1.2 µF with a capacitance tolerance of ±2% or ±5%. The capacitor is available with rated DC voltages of 63V, 160V, 250V, 400V, and 630V, and rated AC voltages of 25V, 63V, 100V, 125V, and 160V. It is constructed with vacuum deposited aluminum electrodes and encapsulated in a flame-retardant plastic case with epoxy resin, compliant with UL 94 V-0 standards. This component operates effectively within a climatic category of 55/085/56 and has a maximum application temperature of 85°C. The capacitor is RoHS compliant and suitable for high-frequency applications due to its low contact resistance. It is supplied in various packaging options, including loose in a box or taped on a reel, making it adaptable for different manufacturing processes. The product is ideal for circuits with high packaging density and is classified as Grade 1 for both performance and stability, indicating a long life expectancy.
2700pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
CAP FILM 2700PF 2% 400VDC RADIAL Product overview: BFC241942702 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC241942702 can be used for catalog matching and distributor lookup.
CAP FILM 2700PF 2% 400VDC RADIAL
CAP FILM 2700PF 2% 400VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2197-ND | 62-BFC241942702 | BFC241942702 | BFC241942702 |
| Product Name | Film Capacitors | 2700PF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |