Vishay Intertechnology, Inc. Film Capacitors BFC241941802

Description
1800pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1800pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2189-ND
Film Capacitors BC2189-ND
1800pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

1800pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC241941802 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241941802
Film Capacitors BFC241941802
CAP FILM 1800PF 2% 400VDC RADIAL

CAP FILM 1800PF 2% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC241941802 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241941802
Capacitors - Film Capacitors BFC241941802
CAP FILM 1800PF 2% 400VDC RADIAL

CAP FILM 1800PF 2% 400VDC RADIAL

Supplier's Site
Capacitor Pp Film, 1800Pf, 400V, 2%, Radial; Dielectric Type Vishay - 04J5739 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 1800Pf, 400V, 2%, Radial; Dielectric Type Vishay
04J5739
Capacitor Pp Film, 1800Pf, 400V, 2%, Radial; Dielectric Type Vishay 04J5739
CAPACITOR PP FILM, 1800PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM, 1800PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2189-ND BFC241941802 BFC241941802 04J5739
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film, 1800Pf, 400V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details