Vishay Intertechnology, Inc. Film Capacitors BFC241941302

Description
1300pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1300pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2183-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2183-ND
Film Capacitors BC2183-ND
1300pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

1300pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 1300Pf, 400V, 2%, Radial; Dielectric Type Vishay - 04J5733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1300Pf, 400V, 2%, Radial; Dielectric Type Vishay
04J5733
Capacitor Polypropylene Pp Film, 1300Pf, 400V, 2%, Radial; Dielectric Type Vishay 04J5733
CAPACITOR POLYPROPYLENE PP FILM, 1300PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1300pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1300PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1300pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241941302 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241941302
Capacitors - Film Capacitors BFC241941302
CAP FILM 1300PF 2% 400VDC RADIAL

CAP FILM 1300PF 2% 400VDC RADIAL

Supplier's Site
Film Capacitors - BFC241941302 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241941302
Film Capacitors BFC241941302
CAP FILM 1300PF 2% 400VDC RADIAL

CAP FILM 1300PF 2% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2183-ND 04J5733 BFC241941302 BFC241941302
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 1300Pf, 400V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details