Vishay Intertechnology, Inc. Film Capacitors BFC241941103

Description
0.011µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.011µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2180-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2180-ND
Film Capacitors BC2180-ND
0.011µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

0.011µF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241941103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241941103
Capacitors - Film Capacitors BFC241941103
CAP FILM 0.011UF 2% 400VDC RAD

CAP FILM 0.011UF 2% 400VDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.011Uf, 400V, 2%, Radial; Dielectric Type Vishay - 04J5730 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.011Uf, 400V, 2%, Radial; Dielectric Type Vishay
04J5730
Capacitor Polypropylene Pp Film 0.011Uf, 400V, 2%, Radial; Dielectric Type Vishay 04J5730
CAPACITOR POLYPROPYLENE PP FILM 0.011UF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.011µF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.011UF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.011µF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2180-ND BFC241941103 04J5730
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.011Uf, 400V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details