Vishay Intertechnology, Inc. Film Capacitors BFC241843003

Description
0.03µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.03µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2147-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2147-ND
Film Capacitors BC2147-ND
0.03µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial

0.03µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.03Uf, 250V, 2%, Radial; Dielectric Type Vishay - 04J5515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.03Uf, 250V, 2%, Radial; Dielectric Type Vishay
04J5515
Capacitor Pp Film 0.03Uf, 250V, 2%, Radial; Dielectric Type Vishay 04J5515
CAPACITOR PP FILM 0.03UF, 250V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.03µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 0.03UF, 250V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.03µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241843003 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241843003
Capacitors - Film Capacitors BFC241843003
CAP FILM 0.03UF 2% 250VDC RADIAL

CAP FILM 0.03UF 2% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2147-ND 04J5515 BFC241843003
Product Name Film Capacitors Capacitor Pp Film 0.03Uf, 250V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details