Vishay Intertechnology, Inc. Film Capacitors BFC241842003

Description
0.02µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.02µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2143-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2143-ND
Film Capacitors BC2143-ND
0.02µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial

0.02µF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.02Uf, 250V, 2%, Radial; Dielectric Type Vishay - 04J5511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.02Uf, 250V, 2%, Radial; Dielectric Type Vishay
04J5511
Capacitor Polypropylene Pp Film 0.02Uf, 250V, 2%, Radial; Dielectric Type Vishay 04J5511
CAPACITOR POLYPROPYLENE PP FILM 0.02UF, 250V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.02µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):250V; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.02UF, 250V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.02µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):250V; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241842003 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241842003
Capacitors - Film Capacitors BFC241842003
CAP FILM 0.02UF 2% 250VDC RADIAL

CAP FILM 0.02UF 2% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2143-ND 04J5511 BFC241842003
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.02Uf, 250V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details