Vishay Intertechnology, Inc. Film Capacitors BFC241841003

Description
10000pF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2132-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2132-ND
Film Capacitors BC2132-ND
10000pF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 25V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC241841003 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241841003
Film Capacitors BFC241841003
CAP FILM 10000PF 2% 250VDC RAD

CAP FILM 10000PF 2% 250VDC RAD

Supplier's Site Datasheet
Cap, 0.01Μf, 250V, 2%, Pp; Capacitance Vishay - 57AC0594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 250V, 2%, Pp; Capacitance Vishay
57AC0594
Cap, 0.01Μf, 250V, 2%, Pp; Capacitance Vishay 57AC0594
CAP, 0.01µF, 250V, 2%, PP; Capacitance:10000pF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 2%; Product Range:MKP418 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.01µF, 250V, 2%, PP; Capacitance:10000pF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 2%; Product Range:MKP418 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC241841003 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241841003
Capacitors - Film Capacitors BFC241841003
CAP FILM 10000PF 2% 250VDC RAD

CAP FILM 10000PF 2% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2132-ND BFC241841003 57AC0594 BFC241841003
Product Name Film Capacitors Film Capacitors Cap, 0.01Μf, 250V, 2%, Pp; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 105RSB850K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details