0.39µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial
Capacitor,Met Polypropylene,390nF,
CAP FILM 0.39UF 2% 160VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC2122-ND | 04J5376 | BFC241773904 |
| Product Name | Film Capacitors | Capacitor,met Polypropylene,390Nf,160Vdc,2-% Tol,2+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |