Vishay Intertechnology, Inc. Film Capacitors BFC241771005

Description
1µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2116-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2116-ND
Film Capacitors BC2116-ND
1µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241771005 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241771005
Capacitors - Film Capacitors BFC241771005
CAP FILM 1UF 2% 160VDC RADIAL

CAP FILM 1UF 2% 160VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 1Uf, 160V; Dielectric Type Vishay - 78Y7913 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 1Uf, 160V; Dielectric Type Vishay
78Y7913
Capacitor, Film, Pp, 1Uf, 160V; Dielectric Type Vishay 78Y7913
CAPACITOR, FILM, PP, 1UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 2%; Voltage(AC):63V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 1UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 2%; Voltage(AC):63V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC241771005 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241771005
Film Capacitors BFC241771005
CAP FILM 1UF 2% 160VDC RADIAL

CAP FILM 1UF 2% 160VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2116-ND BFC241771005 78Y7913 BFC241771005
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 1Uf, 160V; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details