0.033µF Film Capacitor 63V 160V Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 2% 160VDC RAD
Capacitor,Met Polypropylene,33nF,1
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC2104-ND | BFC241743303 | 04J5343 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polypropylene,33Nf,160Vdc,2-% Tol,2+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |