Vishay Intertechnology, Inc. Film Capacitors BFC241674304

Description
0.43µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.43µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2082-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2082-ND
Film Capacitors BC2082-ND
0.43µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

0.43µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC241674304 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241674304
Film Capacitors BFC241674304
CAP FILM 0.43UF 2% 63VDC RADIAL

CAP FILM 0.43UF 2% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film 0.43Uf, 160V, 2%, Radial; Dielectric Type Vishay - 04J5215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.43Uf, 160V, 2%, Radial; Dielectric Type Vishay
04J5215
Capacitor Pp Film 0.43Uf, 160V, 2%, Radial; Dielectric Type Vishay 04J5215
CAPACITOR PP FILM 0.43UF, 160V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.43µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR PP FILM 0.43UF, 160V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.43µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241674304 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241674304
Capacitors - Film Capacitors BFC241674304
CAP FILM 0.43UF 2% 63VDC RADIAL

CAP FILM 0.43UF 2% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2082-ND BFC241674304 04J5215 BFC241674304
Product Name Film Capacitors Film Capacitors Capacitor Pp Film 0.43Uf, 160V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details