Vishay Intertechnology, Inc. Film Capacitors BFC241643903

Description
0.039µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.039µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2066-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2066-ND
Film Capacitors BC2066-ND
0.039µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

0.039µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC241643903 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241643903
Film Capacitors BFC241643903
CAP FILM 0.039UF 2% 63VDC RADIAL

CAP FILM 0.039UF 2% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC241643903 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241643903
Capacitors - Film Capacitors BFC241643903
CAP FILM 0.039UF 2% 63VDC RADIAL

CAP FILM 0.039UF 2% 63VDC RADIAL

Supplier's Site
Capacitor Pp Film 0.039Uf, 63V, 2%, Radial; Dielectric Type Vishay - 04J5184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.039Uf, 63V, 2%, Radial; Dielectric Type Vishay
04J5184
Capacitor Pp Film 0.039Uf, 63V, 2%, Radial; Dielectric Type Vishay 04J5184
CAPACITOR PP FILM 0.039UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 0.039UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2066-ND BFC241643903 BFC241643903 04J5184
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.039Uf, 63V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details